Texas Instruments Standard Linear and Logic Pwm Controller, Full & Half Bridge; Input Voltage Texas Instruments UC2825ADW

Description
PWM CONTROLLER, FULL & HALF BRIDGE; Input Voltage:-; Output Voltage:2V; Output Current:500mA; Supply Voltage Min:12V; Supply Voltage Max:20V; Controller IC Case Style:SOIC; No. of Pins:16Pins; Frequency:1MHz; Operating Temperature RoHS Compliant: Yes
Description
PWM CONTROLLER, FULL & HALF BRIDGE; Input Voltage:-; Output Voltage:2V; Output Current:500mA; Supply Voltage Min:12V; Supply Voltage Max:20V; Controller IC Case Style:SOIC; No. of Pins:16Pins; Frequency:1MHz; Operating Temperature RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Pwm Controller, Full & Half Bridge; Input Voltage Texas Instruments - 28AH6365 - Newark, An Avnet Company
Chicago, IL, United States
Pwm Controller, Full & Half Bridge; Input Voltage Texas Instruments
28AH6365
Pwm Controller, Full & Half Bridge; Input Voltage Texas Instruments 28AH6365
PWM CONTROLLER, FULL & HALF BRIDGE; Input Voltage:-; Output Voltage:2V; Output Current:500mA; Supply Voltage Min:12V; Supply Voltage Max:20V; Controller IC Case Style:SOIC; No. of Pins:16Pins; Frequency:1MHz; Operating Temperature RoHS Compliant: Yes

PWM CONTROLLER, FULL & HALF BRIDGE; Input Voltage:-; Output Voltage:2V; Output Current:500mA; Supply Voltage Min:12V; Supply Voltage Max:20V; Controller IC Case Style:SOIC; No. of Pins:16Pins; Frequency:1MHz; Operating Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 28AH6365
Product Name Pwm Controller, Full & Half Bridge; Input Voltage Texas Instruments
Product Pulse Width Modulation Drive
AC Input 12 to 20 volts
DC Input 12 to 20 volts
Unlock Full Specs
to access all available technical data

Similar Products

Motor controller - CMMP-AS-C15-11A-P3-M3 - Festo Corporation
Specs
PC-Based Bus Other; DeviceNet Profibus DP PROFINET CANopen EtherNet/IP Modbus®/TCP EtherCAT
Communication Sub-D 9-pin Plug
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
NanoCube® Piezo Controller - E-664 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Axes 3.0
Configuration Rack
Operating Temperature 5 to 50 C (41 to 122 F)
View Details
Solid State Controller - 150-C25FBD - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details