High Speed PWM Controller 16-PDIP -25 to 85
30V, 1.5A double ended 1MHz PWM controller with 9.2V/8.4V UVLO and 80% duty cycle , -25C to 85C 16-PDIP -25 to 85 Product overview: UC2823N from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 1.5A, 1MHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 30V, 1.5A, 1MHz, DC-DC Converter IC, DC DC Switching Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-UC2823N can be used for catalog matching and distributor lookup.
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Power Supplies | DC-DC Converter Chips |
| Product Number | UC2823N | 715-UC2823N |
| Product Name | UC2823 High Speed PWM Controller | 30V 1.5A 1MHz DC-DC Converter IC |
| Package Type | Other; PDIP,SOIC | Other; N |
| Features | Error Amplifier,Soft Start,Synchronization Pin | |
| Operating Temperature | -25 to 85 C (-13 to 185 F) | -25 C (-13 F) |