The UC2823ADWTR is a high-speed PWM controller in a 16-pin SOIC package, designed for voltage-mode or current-mode control with operation up to 1 MHz. It features dual totem pole outputs capable of 2-A peak current, a 50-ns propagation delay, and a 100-μA startup current. The device has UVLO thresholds of 9.2 V and 8.4 V, and its outputs operate in phase with duty cycles less than 100%. The package is RoHS compliant, with a lead finish of NIPDAU and a thermal rating of Level-2-260C-1 year, operating from -40°C to 85°C.
High Speed PWM Controller 16-SOIC -40 to 85
30V, 2A double ended 1MHz PWM controller with 9.2V/8.4V UVLO and 100% duty cycle, -40C to 85C 16-SOIC -40 to 85 Product overview: UC2823ADWTR from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 2A, 1MHz, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 30V, 2A, 1MHz, SOIC, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-UC2823ADWTR can be used for catalog matching and distributor lookup.
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Power Supplies | DC-DC Converter Chips |
| Product Number | UC2823ADWTR | 715-UC2823ADWTR |
| Product Name | UC2823A High Speed PWM Controller | 30V 2A 1MHz SOIC DC-DC Converter IC |
| Package Type | Other; PLCC,SOIC,PDIP | Other; SOIC |