Texas Instruments Standard Linear and Logic Pwm Controller, Smd, 28025, Soic16; Input Voltage Texas Instruments UC28025DWG4

Description
PWM CONTROLLER, SMD, 28025, SOIC16; Input Voltage:30V; Output Voltage:13.5V; Output Current:200mA; Supply Voltage Min:9V; Supply Voltage Max:30V; Controller IC Case Style:SOIC; No. of Pins:16Pins; Frequency:1MHz; Operating RoHS Compliant: Yes
Description
PWM CONTROLLER, SMD, 28025, SOIC16; Input Voltage:30V; Output Voltage:13.5V; Output Current:200mA; Supply Voltage Min:9V; Supply Voltage Max:30V; Controller IC Case Style:SOIC; No. of Pins:16Pins; Frequency:1MHz; Operating RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Pwm Controller, Smd, 28025, Soic16; Input Voltage Texas Instruments - 40AH5472 - Newark, An Avnet Company
Chicago, IL, United States
Pwm Controller, Smd, 28025, Soic16; Input Voltage Texas Instruments
40AH5472
Pwm Controller, Smd, 28025, Soic16; Input Voltage Texas Instruments 40AH5472
PWM CONTROLLER, SMD, 28025, SOIC16; Input Voltage:30V; Output Voltage:13.5V; Output Current:200mA; Supply Voltage Min:9V; Supply Voltage Max:30V; Controller IC Case Style:SOIC; No. of Pins:16Pins; Frequency:1MHz; Operating RoHS Compliant: Yes

PWM CONTROLLER, SMD, 28025, SOIC16; Input Voltage:30V; Output Voltage:13.5V; Output Current:200mA; Supply Voltage Min:9V; Supply Voltage Max:30V; Controller IC Case Style:SOIC; No. of Pins:16Pins; Frequency:1MHz; Operating RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 40AH5472
Product Name Pwm Controller, Smd, 28025, Soic16; Input Voltage Texas Instruments
Product Pulse Width Modulation Drive
AC Input 9 to 30 volts
DC Input 9 to 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

Motor controller - CMMS-ST-C8-7-G2 - Festo Corporation
Specs
PC-Based Bus Other; Profibus DP CANopen
Communication Plug Sub-D 9-pin
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Sensor & Position Servo-Control Modules for Piezo-Driven Nanopositioning Systems - E-509 - PI (Physik Instrumente) L.P.
Specs
Product Controller / Drive
Axes 1.0 to 3.0
Operating Temperature 5 to 50 C (41 to 122 F)
View Details