Economy High Speed PWM Controllers 16-SOIC -40 to 105
High-Speed PWM Controller, 1MHz, 1.5A, 30V, SOIC Product overview: UC28023DW from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHz, 1.5A, 30V, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1MHz, 1.5A, 30V, SOIC, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-UC28023DW can be used for catalog matching and distributor lookup.
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Power Supplies | DC-DC Converter Chips |
| Product Number | UC28023DW | 715-UC28023DW |
| Product Name | UC28023 Economy High Speed PWM Controllers | 1MHz 1.5A 30V SOIC DC-DC Converter IC |
| Package Type | Other; PDIP,SOIC | Other; SOIC |
| Features | Error Amplifier,Green Mode,Light Load Efficiency,Soft Start,Synchronization Pin | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 C (-40 F) |
| Output Voltage | 13 volts |