The UC2724N is an 8-pin plastic dual-inline package isolated drive transmitter designed to drive high-side MOSFET gates in H-bridge configurations using pulse transformer coupling. It operates from an 8V to 35V supply, provides 500mA source or sink output current, and supports up to 600kHz operating frequency. The device includes under-voltage lockout and allows programmable operating frequency via external resistor and capacitor. It is rated for operation from -25°C to +85°C.
Buffer/Inverter Based MOSFET Driver, 0.5A, BIPolar, PDIP8
| Rochester Electronics | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | UC2724N |
| Package Type | PDIP8 |