Complementary switch FET drivers with a 1-A source and 2-A sink power output, and a 0.5-A source and 1-A sink auxiliary output, designed for synchronous rectification and zero-voltage switching applications. The device features independently programmable delays between outputs from 50 to 500 ns, propagation delays of typically 50 ns, and operates up to 1 MHz. It includes an ENBL pin for 220-µA sleep mode. The package is SOIC-8, with dimensions compliant with the D package format, and operates from -40°C to 85°C. The UC2715 series outputs are configured in true complementary fashion.
Complementary Switch FET Drivers with Auxiliary Output 8-PDIP -40 to 85
UC2715 Complementary Switch FET Drivers with Auxiliary Output
Manufacturer: Texas Instruments
Win Source Part Number: 1115327-UC2715N
Packaging: Tube/Rail
Mounting: Through Hole
Channel Type: Synchronous
Input Type: Non-Inverting
Driven Configuration: Low-Side
Number of Drivers: 2
Gate Type: N-Channel, P-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2V
Current - Peak Output (Source, Sink): 500mA, 1A
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 8-PDIP
Supply Voltage - Operating: 7 V to 20 V
Rise and Fall Time: 30ns, 25ns
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Low-Side Gate Driver IC Non-Inverting 8-PDIP
2A Gate Driver IC, 2-Ch, 1MHz, PDIP, -40 to 85C Product overview: UC2715N from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 1MHz. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 2A, 1MHz, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-UC2715N can be used for catalog matching and distributor lookup.
IC GATE DRVR LOW-SIDE 8DIP
Low-Side Gate Driver IC Non-Inverting 8-PDIP
| Texas Instruments | Rochester Electronics | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | UC2715N | UC2715N | 1115327-UC2715N | 296-12174-5-ND | 730-UC2715N | UC2715N | UC2715N |
| Product Name | UC2715 Complementary Switch FET Drivers with Auxiliary Output | PMIC - PMIC - Gate Drivers - UC2715N | Gate Drivers | 2A 1MHz Gate Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers | |
| Output Configuration | Complementary | Noninverting | Noninverting | Inverting; Noninverting | |||
| Input Threshold | TTL | ||||||
| Output Current | 2 amps | 1 amps | 2 amps | 1 amps | |||
| Supply Voltage | 7 to 20 volts | 7 to 20 volts | 7 to 20 volts | 15 volts | 20 to 7 volts | 7 to 20 volts | |
| Rise Time | 30 ns | 30 ns | 30 ns | 30 ns |