The UC2715DTR is a high-speed complementary switch FET driver designed for driving power FETs in synchronous rectification and active clamp circuits. It features a single PWM-compatible input and provides high-current output capabilities, with a 1-A source and 2-A sink for the power driver, and a 0.5-A source and 1-A sink for the auxiliary output. The device supports programmable time delays between the power and auxiliary outputs, ranging from 50 ns to 500 ns, facilitating soft switching transitions. It operates with a supply voltage of up to 20 V and has a typical propagation delay of 50 ns. The UC2715DTR is suitable for applications requiring efficient switching and control in power management systems, with an operating temperature range of -40°C to 85°C.
Complementary Switch FET Drivers with Auxiliary Output 8-SOIC -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 137693-UC2715DTR
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: Synchronous
Input Type: Non-Inverting
Driven Configuration: Low-Side
Number of Drivers: 2
Gate Type: N-Channel, P-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2V
Current - Peak Output (Source, Sink): 500mA, 1A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 8-SOIC
Supply Voltage - Operating: 7 V to 20 V
Rise and Fall Time: 30ns, 25ns
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Low-Side Gate Driver IC Non-Inverting 8-SOIC
0.5-A/1-A dual-channel gate driver with single input and auxiliary output 8-SOIC -40 to 85 Product overview: UC2715DTR from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SOIC. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Dual, SOIC, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-UC2715DTR can be used for catalog matching and distributor lookup.
IC GATE DRVR LOW-SIDE 8SOIC
Low-Side Gate Driver IC Non-Inverting 8-SOIC
Gate Drivers Comp Switch FET Drivers
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | UC2715DTR | 137693-UC2715DTR | UC2715DTR-ND | 730-UC2715DTR | UC2715DTR | UC2715DTR | UC2715DTR |
| Product Name | UC2715 Complementary Switch FET Drivers with Auxiliary Output | PMIC - PMIC - Gate Drivers - UC2715DTR | Gate Drivers | Dual SOIC Gate Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers | Gate Drivers |
| Output Configuration | Complementary | Noninverting | Noninverting | Inverting; Noninverting | |||
| Input Threshold | TTL | ||||||
| Output Current | 2 amps | 1 amps | 2 amps | 1 amps | |||
| Supply Voltage | 7 to 20 volts | 7 to 20 volts | 7 to 20 volts | 15 volts | 20 to 7 volts | 7 to 20 volts | |
| Rise Time | 30 ns | 30 ns | 30 ns | 30 ns |