The UC2715 is a high-speed complementary switch FET driver designed to provide drive waveforms for power FETs in synchronous rectification and active clamp circuits. It features a single input that is compatible with PWM and TTL signals, allowing for efficient control of high-current power FETs with a source current capability of 1 A and a sink capability of 2 A. The auxiliary output driver can source 0.5 A and sink 1 A, making it suitable for additional control tasks. This driver supports programmable time delays between the power and auxiliary outputs, ranging from 50 ns to 500 ns, which facilitates soft switching transitions. The device operates with a supply voltage range of 7 V to 20 V and can handle switching frequencies up to 1 MHz. It also includes true zero-voltage sensing capability, enabling immediate activation of the corresponding switch when zero voltage is applied. The UC2715 is packaged in a 16-SOIC format and is rated for operation within a temperature range of -40°C to 85°C. Its typical propagation delays are around 50 ns, making it suitable for applications requiring fast response times. Overall, the UC2715 is a robust solution for engineers looking to implement efficient FET driving in their designs.
Complementary Switch FET Drivers with Auxiliary Output 16-SOIC -40 to 85
Low-Side Gate Driver IC Non-Inverting 16-SOIC
UC2715 Complementary Switch FET Drivers with Auxiliary Output
UC2715 Complementary Switch FET Drivers with Auxiliary Output
2-Ch Gate Driver IC, 2A, 1MHz, SOIC, -40 to 85C Product overview: UC2715DP from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 1MHz, SOIC. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 2A, 1MHz, SOIC, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-UC2715DP can be used for catalog matching and distributor lookup.
Low-Side Gate Driver IC Non-Inverting 16-SOIC
Low-Side Gate Driver IC Non-Inverting 16-SOIC
BUFFER/INVERTER BASED MOSFET DRI
| Texas Instruments | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | UC2715DP | 296-12173-5-ND | UC2715DP | 730-UC2715DP | UC2715DP | UC2715DP | UC2715DP |
| Product Name | UC2715 Complementary Switch FET Drivers with Auxiliary Output | Gate Drivers | 2A 1MHz SOIC Gate Driver IC | Gate Drivers | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | |
| Output Configuration | Complementary | Noninverting | Inverting; Noninverting | Inverting; Noninverting | |||
| Input Threshold | TTL | ||||||
| Output Current | 2 amps | 2 amps | 1 amps | 1 amps | |||
| Supply Voltage | 7 to 20 volts | 7 to 20 volts | 15 volts | 7 to 20 volts | 7 to 20 volts | 20 to 7 volts | |
| Rise Time | 30 ns | 30 ns | 30 ns | 30 ns |