UC2715DG4 is a complementary switch FET driver with a power output capable of 1-A source and 2-A sink, and an auxiliary output capable of 0.5-A source and 1-A sink, designed for synchronous rectification and active clamp circuits. It operates with a PWM input, supports switching frequencies up to 1 MHz, and features independently programmable delays between outputs from 50 to 500 ns. The device is housed in an 8-pin SOIC package with an operating temperature range of -40°C to 85°C and includes an ENBL pin for sleep mode activation drawing 200 to 300 μA. Propagation delays are typically 50 ns. It is qualified for surface-mount assembly with a moisture sensitivity level of 2 at 250°C peak reflow and complies with RoHS standards.
Complementary Switch FET Drivers with Auxiliary Output 8-SOIC -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | Gate Drivers |
| Product Number | UC2715DG4 |
| Product Name | UC2715 Complementary Switch FET Drivers with Auxiliary Output |
| Output Configuration | Complementary |
| Input Threshold | TTL |
| Output Current | 2 amps |
| Supply Voltage | 7 to 20 volts |
| Rise Time | 30 ns |