UC2715D is a complementary switch FET driver with a power output capable of sourcing 1 A and sinking 2 A, and an auxiliary output sourcing 0.5 A and sinking 1 A. It features independently programmable delays between outputs from 50 to 500 ns, a propagation delay of 35 to 100 ns, and operates at switching frequencies up to 1 MHz. The device is housed in an 8-pin SOIC package with operating temperature range of -40°C to 85°C. It includes an ENBL pin for sleep mode activation with 200 to 300 μA current draw, and is designed for synchronous rectification and zero-voltage switching applications.
Complementary Switch FET Drivers with Auxiliary Output 8-SOIC -40 to 85
UC2715 Complementary Switch FET Drivers with Auxiliary Output
2-Ch Gate Driver, 2A Output, 1MHz, 100ns Delay, SOIC Product overview: UC2715D from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 1MHz, SOIC. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 2A, 1MHz, SOIC, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-UC2715D can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1115326-UC2715D
Packaging: Tube/Rail
Mounting: SMD (SMT)
Channel Type: Synchronous
Input Type: Non-Inverting
Driven Configuration: Low-Side
Number of Drivers: 2
Gate Type: N-Channel, P-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2V
Current - Peak Output (Source, Sink): 500mA, 1A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 8-SOIC
Supply Voltage - Operating: 7 V to 20 V
Rise and Fall Time: 30ns, 25ns
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Low-Side Gate Driver IC Non-Inverting 8-SOIC
Gate Drivers Complementary Switch FET Drivers
IC GATE DRVR LOW-SIDE 8SOIC
Low-Side Gate Driver IC Non-Inverting 8-SOIC
| Texas Instruments | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | UC2715D | UC2715D | 730-UC2715D | 1115326-UC2715D | 296-12172-5-ND | UC2715D | UC2715D | UC2715D |
| Product Name | UC2715 Complementary Switch FET Drivers with Auxiliary Output | 2A 1MHz SOIC Gate Driver IC | PMIC - PMIC - Gate Drivers - UC2715D | Gate Drivers | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers | |
| Output Configuration | Complementary | Noninverting | Noninverting | Inverting; Noninverting | ||||
| Input Threshold | TTL | |||||||
| Output Current | 2 amps | 1 amps | 2 amps | 1 amps | ||||
| Supply Voltage | 7 to 20 volts | 15 volts | 7 to 20 volts | 7 to 20 volts | 20 to 7 volts | 7 to 20 volts | ||
| Rise Time | 30 ns | 30 ns | 30 ns | 30 ns |