Complementary switch FET drivers with a single PWM-compatible input, providing 1-A source and 2-A sink for the power output and 0.5-A source and 1-A sink for the auxiliary output. The device features independently programmable delay times between outputs from 50 to 500 ns, propagation delays of approximately 50 ns, and operation up to 1 MHz. It includes an ENBL pin for 220-µA sleep mode with active-low power output. Housed in an 8-pin SOIC package with a width of 3.9 mm and operating temperature range of -40°C to 85°C.
Complementary Switch FET Drivers 8-PDIP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 798644-UC2714NG4
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: 8-DIP (0.300", 7.62mm)
Operating Supply Voltage: 7 V ~ 20 V
Channel Type: Synchronous
Driven Configuration: Low-Side
Number of Drivers: 2
Gate Type: N-Channel, P-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2V
Current - Peak Output (Source, Sink): 500mA, 1A
Rise / Fall Time (Typ): 30ns, 25ns
Family Name: UC2714
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-PDIP
Alternative Parts (Cross-Reference): EL7232CNZ; EL7182CNZ; EL7232CN; EL7182CN;
Introduction Date: April 01, 2005
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Low-Side Gate Driver IC Non-Inverting 8-PDIP
2A MOSFET Gate Driver, 20V, 1MHz, PDIP-8 Product overview: UC2714NG4 from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 20V, 1MHz. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 2A, 20V, 1MHz, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-UC2714NG4 can be used for catalog matching and distributor lookup.
IC GATE DRVR LOW-SIDE 8DIP
Low-Side Gate Driver IC Non-Inverting 8-PDIP
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | UC2714NG4 | 798644-UC2714NG4 | UC2714NG4-ND | 730-UC2714NG4 | UC2714NG4 | UC2714NG4 |
| Product Name | UC2714 Complementary Switch FET Drivers | PMIC - PMIC - Gate Drivers - UC2714NG4 | Gate Drivers | 2A 20V 1MHz Gate Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers |
| Output Configuration | Inverting; Noninverting | Noninverting | Inverting; Noninverting | |||
| Input Threshold | TTL | |||||
| Output Current | 1 amps | 1 amps | 2 amps | 1 amps | ||
| Supply Voltage | 7 to 20 volts | 7 to 20 volts | 7 to 20 volts | 7 to 20 volts | 20 to 7 volts | 7 to 20 volts |
| Rise Time | 30 ns | 30 ns | 30 ns | 30 ns |