Complementary switch FET drivers with a single PWM-compatible input, providing 1-A source and 2-A sink current for the power output, and 0.5-A source and 1-A sink for the auxiliary output. Features independently programmable delay between outputs from 50 to 500 ns, 50-ns typical propagation delay, and sleep mode activated by ENBL pin drawing 200 µA. Operates with a supply voltage from 7 to 20 V and supports switching frequencies up to 1 MHz. Packaged in SOIC-8 with operating temperature range from −40°C to 85°C.
Complementary Switch FET Drivers 8-PDIP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1275710-UC2714N
Packaging: Tube
Mounting Style: Through Hole
Channel Type: Synchronous
Input Type: Non-Inverting
Driven Configuration: Low-Side
Number of Drivers: 2
Gate Type: N-Channel, P-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2V
Current - Peak Output (Source, Sink): 500mA, 1A
Categories: Integrated Circuits
Supplier Device Package: 8-PDIP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-DIP
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Family Part Number: UC2714
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Supply Voltage (V): 7V ~ 20V
Rise / Fall Time: 30ns, 25ns
Low-Side Gate Driver IC Non-Inverting 8-PDIP
UC2714 Complementary Switch FET Drivers
UC2714 Complementary Switch FET Drivers
BUFFER/INVERTER BASED MOSFET DRI Product overview: UC2714N from Unitrode is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-UC2714N can be used for catalog matching and distributor lookup.
BUFFER/INVERTER BASED MOSFET DRI
Low-Side Gate Driver IC Non-Inverting 8-PDIP
Low-Side Gate Driver IC Non-Inverting 8-PDIP
| Texas Instruments | Win Source Electronics | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | UC2714N | 1275710-UC2714N | 296-12171-5-ND | UC2714N | 730-UC2714N | UC2714N | UC2714N | UC2714N |
| Product Name | UC2714 Complementary Switch FET Drivers | PMIC - PMIC - Gate Drivers - UC2714N | Gate Drivers | Gate Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers | Gate Drivers | |
| Output Configuration | Inverting; Noninverting | Noninverting | Noninverting | Noninverting; Non-Inverting | Inverting; Noninverting | Inverting; Noninverting | ||
| Input Threshold | TTL | |||||||
| Output Current | 1 amps | 1 amps | 2 amps | 2 amps | 1 amps | 1 amps | ||
| Supply Voltage | 7 to 20 volts | 7 to 20 volts | 7 to 20 volts | 20 to 7 volts | 7 to 20 volts | 7 to 20 volts | ||
| Rise Time | 30 ns | 30 ns | 30 ns | 30 ns | 30 ns | 30 ns |