The UC2714DPTR is a complementary FET driver from the UC2714 series, designed for synchronous rectification and active clamp circuits with independent programmable delays between outputs. It features a 1A source/2A sink power output and a 0.5A source/1A sink auxiliary output, with propagation delays of approximately 50ns and switching frequencies up to 1MHz. The device is packaged in a 16-pin SOIC (D) configuration and operates from a 7V to 20V supply. ENBL pin enables a 220µA sleep mode. It meets RoHS and green (no Sb/Br) standards. Time delays between outputs are programmable from 50ns to 500ns via external resistors on T1 and T2 pins, and true zero-voltage sensing is supported.
Buffer/Inverter Based MOSFET Driver, 2A, BIPolar, PDSO16
| Rochester Electronics | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | UC2714DPTR |
| Package Type | DIP16 |