Manufacturer: Texas Instruments
Win Source Part Number: 144630-UC2714DP
Packaging: Tube/Rail
Mounting: SMD (SMT)
Channel Type: Synchronous
Input Type: Non-Inverting
Driven Configuration: Low-Side
Number of Drivers: 2
Gate Type: N-Channel, P-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2V
Current - Peak Output (Source, Sink): 500mA, 1A
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 16-SOIC
Supply Voltage - Operating: 7 V to 20 V
Rise and Fall Time: 30ns, 25ns
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
BUFFER/INVERTER BASED MOSFET DRI Product overview: UC2714DP from Unitrode is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-UC2714DP can be used for catalog matching and distributor lookup.
Low-Side Gate Driver IC Non-Inverting 16-SOIC
Low-Side Gate Driver IC Non-Inverting 16-SOIC
BUFFER/INVERTER BASED MOSFET DRI
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 144630-UC2714DP | 730-UC2714DP | UC2714DP | UC2714DP | UC2714DP |
| Product Name | PMIC - PMIC - Gate Drivers - UC2714DP | Gate Driver IC | Gate Drivers | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers |
| Driver Type | Low-side | Low-side; Low-Side | Low-side | Low-side | |
| Output Configuration | Noninverting | Noninverting; Non-Inverting | Inverting; Noninverting | Inverting; Noninverting | |
| Output Current | 1 amps | 2 amps | 1 amps | 1 amps | |
| Supply Voltage | 7 to 20 volts | 7 to 20 volts | 7 to 20 volts | 20 to 7 volts | |
| Rise Time | 30 ns | 30 ns | 30 ns | 30 ns |