The UC2714DP is a complementary FET driver designed for synchronous rectification and active clamp circuits, providing 1A source and 2A sink current on the power output and 0.5A source and 1A sink on the auxiliary output. It features independently programmable delays between outputs from 50ns to 500ns via external resistors on T1 and T2 pins, and supports true zero-voltage sensing. The device operates from a 7V to 20V supply, has a maximum switching frequency of 1MHz, and includes an enable pin for sleep mode drawing 220μa. It is packaged in a 16-pin SOIC with a width of 7.5mm, and meets RoHS and RoHS-compliant no Sb/Br standards.
Buffer/Inverter Based MOSFET Driver, 2A, BIPolar, PDSO16
| Rochester Electronics | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | UC2714DP |
| Package Type | SOP16 |