Complementary switch FET drivers with a 1-A source and 2-A sink on the power output and 0.5-A source and 1-A sink on the auxiliary output, designed for synchronous rectification and active clamp circuits. The device is available in an 8-pin SOIC package and operates over a temperature range of -40°C to 85°C. It supports switching frequencies up to 1 MHz, features independently programmable delays between outputs from 50 to 500 ns, and includes an ENBL pin for 220-μA sleep mode. Propagation delay is typically 50 ns.
Complementary Switch FET Drivers 8-SOIC -40 to 85
Low-Side Gate Driver IC Non-Inverting 8-SOIC
2-Ch Gate Driver, 1A Out, 1MHz, SOIC, -40 to 85C Product overview: UC2714DG4 from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 1MHz, SOIC. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 1A, 1MHz, SOIC, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-UC2714DG4 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1115324-UC2714DG4
Packaging: Tube/Rail
Mounting: SMD (SMT)
Channel Type: Synchronous
Input Type: Non-Inverting
Driven Configuration: Low-Side
Number of Drivers: 2
Gate Type: N-Channel, P-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2V
Current - Peak Output (Source, Sink): 500mA, 1A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 8-SOIC
Supply Voltage - Operating: 7 V to 20 V
Rise and Fall Time: 30ns, 25ns
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Gate Drivers Complementary Switch FET Drivers
IC GATE DRVR LOW-SIDE 8SOIC
Low-Side Gate Driver IC Non-Inverting 8-SOIC
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | UC2714DG4 | UC2714DG4-ND | 730-UC2714DG4 | 1115324-UC2714DG4 | UC2714DG4 | UC2714DG4 | UC2714DG4 |
| Product Name | UC2714 Complementary Switch FET Drivers | Gate Drivers | 1A 1MHz SOIC Gate Driver IC | PMIC - PMIC - Gate Drivers - UC2714DG4 | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers |
| Output Configuration | Inverting; Noninverting | Noninverting | Noninverting | Inverting; Noninverting | |||
| Input Threshold | TTL | ||||||
| Output Current | 1 amps | 2 amps | 1 amps | 1 amps | |||
| Supply Voltage | 7 to 20 volts | 7 to 20 volts | 7 to 20 volts | 7 to 20 volts | 20 to 7 volts | 7 to 20 volts | |
| Rise Time | 30 ns | 30 ns | 30 ns | 30 ns |