The UC2714D is a complementary switch FET driver in an 8-pin SOIC package designed to drive power and auxiliary FETs in synchronous rectification circuits. It provides 1-A source and 2-A sink capability for the power output and 0.5-A source and 1-A sink for the auxiliary output. Switching frequencies up to 1 MHz are supported with typical 50-ns propagation delays and independently programmable delays between outputs from 50 to 500 ns. The device operates from a 7-V to 20-V supply voltage, features an enable pin for 220-µA sleep mode, and is rated for an operating temperature range of -40°C to 85°C. The auxiliary output is inverted to drive a p-channel MOSFET.
Complementary Switch FET Drivers 8-SOIC -40 to 85
UC2714 Complementary Switch FET Drivers
UC2714 Complementary Switch FET Drivers
Low-Side Gate Driver IC Non-Inverting 8-SOIC
2-Ch Gate Driver, 1A Output, 1MHz, SOIC, Surface Mount Product overview: UC2714D from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A, 1MHz, SOIC. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, SMD, 1A, 1MHz, SOIC, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-UC2714D can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1115323-UC2714D
Packaging: Tube/Rail
Mounting: SMD (SMT)
Channel Type: Synchronous
Input Type: Non-Inverting
Driven Configuration: Low-Side
Number of Drivers: 2
Gate Type: N-Channel, P-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2V
Current - Peak Output (Source, Sink): 500mA, 1A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 8-SOIC
Supply Voltage - Operating: 7 V to 20 V
Rise and Fall Time: 30ns, 25ns
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Gate Drivers Complementary Switch FET Drivers
Low-Side Gate Driver IC Non-Inverting 8-SOIC
IC GATE DRVR LOW-SIDE 8SOIC
| Texas Instruments | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | UC2714D | UC2714D | 296-12113-5-ND | 730-UC2714D | 1115323-UC2714D | UC2714D | UC2714D | UC2714D |
| Product Name | UC2714 Complementary Switch FET Drivers | Gate Drivers | SMD 1A 1MHz SOIC Gate Driver IC | PMIC - PMIC - Gate Drivers - UC2714D | Gate Drivers | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | |
| Output Configuration | Inverting; Noninverting | Noninverting | Noninverting | Inverting; Noninverting | ||||
| Input Threshold | TTL | |||||||
| Output Current | 1 amps | 2 amps | 1 amps | 1 amps | ||||
| Supply Voltage | 7 to 20 volts | 7 to 20 volts | 15 volts | 7 to 20 volts | 7 to 20 volts | 20 to 7 volts | ||
| Rise Time | 30 ns | 30 ns | 30 ns | 30 ns |