Texas Instruments Standard Linear and Logic Power Load Switch Type Texas Instruments UC27133D.

Description
Power Load Switch Type:High Side; Input Voltage:65V; Current Limit:900mA; On State Resistance:-; Distribution Switch Case Style:SOIC; No. of Pins:8Pins; Thermal Protection:Yes; On / Enable Input Polarity:-; No. of Outputs:1Outputs RoHS Compliant: Yes
Description
Power Load Switch Type:High Side; Input Voltage:65V; Current Limit:900mA; On State Resistance:-; Distribution Switch Case Style:SOIC; No. of Pins:8Pins; Thermal Protection:Yes; On / Enable Input Polarity:-; No. of Outputs:1Outputs RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Power Load Switch Type Texas Instruments - 15AC1137 - Newark, An Avnet Company
Chicago, IL, United States
Power Load Switch Type Texas Instruments
15AC1137
Power Load Switch Type Texas Instruments 15AC1137
Power Load Switch Type:High Side; Input Voltage:65V; Current Limit:900mA; On State Resistance:-; Distribution Switch Case Style:SOIC; No. of Pins:8Pins; Thermal Protection:Yes; On / Enable Input Polarity:-; No. of Outputs:1Outputs RoHS Compliant: Yes

Power Load Switch Type:High Side; Input Voltage:65V; Current Limit:900mA; On State Resistance:-; Distribution Switch Case Style:SOIC; No. of Pins:8Pins; Thermal Protection:Yes; On / Enable Input Polarity:-; No. of Outputs:1Outputs RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Power Distribution Units (PDU)
Product Number 15AC1137
Product Name Power Load Switch Type Texas Instruments
Voltage 65V
Unlock Full Specs
to access all available technical data

Similar Products

Power Distributor - PCM5-ESB-1N-1N-1R-1RCD-16 -  - Micropower LLC
Specs
Number of Outlets 1
Outlets Neutrik
View Details
19
Specs
Voltage 125~240VAC
Number of Outlets 10
Current 16.0 amps
View Details
PDUs and Outlet Strips - 1583T12B1BKXRA - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Physical 1.72
Certifications REACH
View Details