Texas Instruments PMIC - PMIC - Power Distribution Switches, Load Drivers - UC27131N UC27131N

Description
Manufacturer: Texas Instruments Win Source Part Number: 1275706-UC27131N Packaging: Tube Output Type: Bipolar Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Supply Voltage: Not Required Output Configuration: Low Side Categories: Integrated Circuits Supplier Device Package: 8-PDIP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 8-DIP Current - Output (Maximum): 300mA Alternative Parts (Cross-Reference): BTS3142D; UC17131J; UC27131N; UC27131DG4; Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Family Part Number: UC27131 Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Load Voltage (V): 8V ~ 65V
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1275706-UC27131N Packaging: Tube Output Type: Bipolar Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Supply Voltage: Not Required Output Configuration: Low Side Categories: Integrated Circuits Supplier Device Package: 8-PDIP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 8-DIP Current - Output (Maximum): 300mA Alternative Parts (Cross-Reference): BTS3142D; UC17131J; UC27131N; UC27131DG4; Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Family Part Number: UC27131 Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Load Voltage (V): 8V ~ 65V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - UC27131N
UC27131N
PMIC - PMIC - Power Distribution Switches, Load Drivers - UC27131N UC27131N
Manufacturer: Texas Instruments Win Source Part Number: 1275706-UC27131N Packaging: Tube Output Type: Bipolar Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Supply Voltage: Not Required Output Configuration: Low Side Categories: Integrated Circuits Supplier Device Package: 8-PDIP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 8-DIP Current - Output (Maximum): 300mA Alternative Parts (Cross-Reference): BTS3142D; UC17131J; UC27131N; UC27131DG4; Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Family Part Number: UC27131 Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Load Voltage (V): 8V ~ 65V

Manufacturer: Texas Instruments
Win Source Part Number: 1275706-UC27131N
Packaging: Tube
Output Type: Bipolar
Input Type: Non-Inverting
Interface: On/Off
Switch Type: General Purpose
Supply Voltage: Not Required
Output Configuration: Low Side
Categories: Integrated Circuits
Supplier Device Package: 8-PDIP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-DIP
Current - Output (Maximum): 300mA
Alternative Parts (Cross-Reference): BTS3142D; UC17131J; UC27131N; UC27131DG4;
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Family Part Number: UC27131
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Load Voltage (V): 8V ~ 65V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Power Distribution Units (PDU)
Product Number UC27131N
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - UC27131N
Outlets Bipolar
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1583H12A1BKXRA - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Physical 1.72
Certifications REACH
View Details
Power Fuses Power Distribution Blocks - VLC series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details