Texas Instruments PMIC - PMIC - Power Distribution Switches, Load Drivers - UC27131D UC27131D

Description
Manufacturer: Texas Instruments Win Source Part Number: 1275705-UC27131D Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-SOIC (0.154", 3.90mm Width) Output Type: Bipolar Interface: On/Off Switch Type: General Number of Outputs: 1 Output Configuration: Low Side Voltage - Load: 8 V ~ 65 V Family Name: UC27131 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SOIC Current - Output (Maximum): 300mA Alternative Parts (Cross-Reference): BTS 141E3045AT; BTS141NK; BTS141 E3045ANT; Introduction Date: May 16, 2005 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1275705-UC27131D Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-SOIC (0.154", 3.90mm Width) Output Type: Bipolar Interface: On/Off Switch Type: General Number of Outputs: 1 Output Configuration: Low Side Voltage - Load: 8 V ~ 65 V Family Name: UC27131 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SOIC Current - Output (Maximum): 300mA Alternative Parts (Cross-Reference): BTS 141E3045AT; BTS141NK; BTS141 E3045ANT; Introduction Date: May 16, 2005 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - UC27131D
UC27131D
PMIC - PMIC - Power Distribution Switches, Load Drivers - UC27131D UC27131D
Manufacturer: Texas Instruments Win Source Part Number: 1275705-UC27131D Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-SOIC (0.154", 3.90mm Width) Output Type: Bipolar Interface: On/Off Switch Type: General Number of Outputs: 1 Output Configuration: Low Side Voltage - Load: 8 V ~ 65 V Family Name: UC27131 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SOIC Current - Output (Maximum): 300mA Alternative Parts (Cross-Reference): BTS 141E3045AT; BTS141NK; BTS141 E3045ANT; Introduction Date: May 16, 2005 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1275705-UC27131D
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 8-SOIC (0.154", 3.90mm Width)
Output Type: Bipolar
Interface: On/Off
Switch Type: General
Number of Outputs: 1
Output Configuration: Low Side
Voltage - Load: 8 V ~ 65 V
Family Name: UC27131
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Current - Output (Maximum): 300mA
Alternative Parts (Cross-Reference): BTS 141E3045AT; BTS141NK; BTS141 E3045ANT;
Introduction Date: May 16, 2005
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - UC27131D - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
UC27131D
PMIC - Power Distribution Switches, Load Drivers UC27131D
IC PWR SWITCH BIPOLAR 1:1 8SOIC

IC PWR SWITCH BIPOLAR 1:1 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number UC27131D UC27131D
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - UC27131D PMIC - Power Distribution Switches, Load Drivers
Voltage 8 V ~ 65 V
Unlock Full Specs
to access all available technical data

Similar Products

Power Distributor - PCM5-ESB-1N-1N-1R-1RCD-16 -  - Micropower LLC
Specs
Number of Outlets 1
Outlets Neutrik
View Details
Module Components - 444314-4 - TE Connectivity
Specs
Voltage 12
Operating Temperature -40 to 221 F (-40 to 105 C)
View Details
Power Distribution Block - 10783834 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Current 10.0 amps
View Details
Potential distribution module - 753-614 - WAGO
Specs
Operating Temperature 32 to 131 F (0 to 55 C)
View Details