The UC2710NG4 is an 8-pin plastic dual in-line package high-current FET driver with totem pole output capable of sourcing or sinking 6A, designed for operating temperatures from -40°C to +85°C. It features under-voltage lockout with hysteresis, thermal shutdown protection, and supports input voltages from 4.7V to 18V. Rise and fall times are 20ns into 2.2nF and up to 150ns into 30nF. The device includes both inverting and non-inverting input options.
Complementary High Current MOSFET Driver 8-PDIP -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | Gate Drivers |
| Product Number | UC2710NG4 |
| Product Name | UC2710 Complementary High Current MOSFET Driver |
| Output Configuration | Inverting; Noninverting |
| Input Threshold | CMOS |
| Output Current | 6 amps |
| Supply Voltage | 4.7 to 18 volts |
| Fall Time | 8 ns |