The UC2709N is an inverting dual high-speed MOSFET driver in an 8-pin PDIP package, designed to provide up to 1.5 A peak source or sink current for fast gate switching of power MOSFETs. It operates from 5 V to 40 V, features TTL-compatible inputs, and includes thermal shutdown protection. The device has a rise and fall time of up to 40 ns into a 1000 pF load and consumes less than 12 mA quiescent current. The operating temperature range is -40°C to 85°C.
Inverting High-Speed MOSFET Drivers 8-PDIP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1115318-UC2709N
Packaging: Tube/Rail
Mounting: Through Hole
Channel Type: Independent
Input Type: Inverting
Driven Configuration: Low-Side
Number of Drivers: 2
Gate Type: N-Channel, P-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.2V
Current - Peak Output (Source, Sink): 1.5A, 1.5A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C (TJ)
Case / Package: 8-PDIP
Supply Voltage - Operating: 5 V to 40 V
Rise and Fall Time: 20ns, 20ns
Alternative Parts (Cross-Reference): UC2709DW; UC2709DWTR;
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Dual-Channel Gate Driver, 1.5A, 40V VDD, 8-PDIP Product overview: UC2709N from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.5A, 40V. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Dual, 1.5A, 40V, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-UC2709N can be used for catalog matching and distributor lookup.
Low-Side Gate Driver IC Inverting 8-PDIP
Gate Drivers Inverting High-Speed
IC GATE DRVR LOW-SIDE 8DIP
Low-Side Gate Driver IC Inverting 8-PDIP
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | UC2709N | 1115318-UC2709N | 730-UC2709N | UC2709N-ND | UC2709N | UC2709N | UC2709N |
| Product Name | UC2709 Inverting High-Speed MOSFET Drivers | PMIC - PMIC - Gate Drivers - UC2709N | Dual 1.5A 40V Gate Driver IC | Gate Drivers | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers |
| Driver Type | Low-side | Low-side | Low-side | ||||
| Output Current | 1.5 amps | 1.5 amps | 1.5 amps | ||||
| Supply Voltage | 5 to 40 volts | 20 volts | 5 to 40 volts | 40 to 5 volts | 5 to 40 volts | ||
| Rise Time | 20 ns | 20 ns | 20 ns | ||||
| Fall Time | 20 ns | 80 ns | 20 ns | 20 ns |