The UC2709DW is a dual high-speed FET driver in a 16-pin SOIC package, designed to drive the capacitive gates of power MOSFETs with up to 1.5 A source or sink current. It operates from 5 V to 40 V, features thermal shutdown protection, and provides rise and fall times of 20 ns to 40 ns into a 1000 pF load. The device is specified for an operating temperature range of -40°C to 85°C and is pin-compatible with the MMH0026 or DS0026. Thermal resistance is 20°C/W from junction to lead and 35°C/W to 58°C from junction to ambient when mounted on a standard FR4 PCB.
Inverting High-Speed MOSFET Drivers 16-SOIC -40 to 85
UC2709 INVERTING HIGH-SPEED MOSF Product overview: UC2709DW from Unitrode is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-UC2709DW can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1275701-UC2709DW
Packaging: Tube
Operating Temperature Range: -55°C ~ 125°C (TJ)
Package: 16-SOIC (0.295", 7.50mm Width)
Mounting: SMD
Operating Supply Voltage: 5 V ~ 40 V
Channel Type: Independent
Input Type: Inverting
Driven Configuration: Low-Side
Number of Drivers: 2
Gate Type: N-Channel, P-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.2V
Current - Peak Output (Source, Sink): 1.5A, 1.5A
Rise / Fall Time (Typ): 20ns, 20ns
Family Name: UC2709
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-SOIC
Alternative Parts (Cross-Reference): UC2709N; UC2709DWTR;
Introduction Date: January 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Low-Side Gate Driver IC Inverting 16-SOIC
Gate Drivers Inverting High-Speed
IC GATE DRVR LOW-SIDE 16SOIC
Low-Side Gate Driver IC Inverting 16-SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | UC2709DW | 730-UC2709DW | 1275701-UC2709DW | 296-2398-5-ND | UC2709DW | UC2709DW | UC2709DW |
| Product Name | UC2709 Inverting High-Speed MOSFET Drivers | Gate Driver IC | PMIC - PMIC - Gate Drivers - UC2709DW | Gate Drivers | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers |
| Package Type | Bulk | SOIC | SOIC; "16-SOIC (0.295"", 7.50mm Width)" | SOIC; 16-SOIC (0.295\", 7.50mm Width) | |||
| Packing Method | Bulk; Other | Tube; Tube; Other | Tube | Tube; Tube; Other | Tube; Tube; Other | ||
| Driver Type | Low-side | Low-side | Low-side | ||||
| Output Current | 1.5 amps | 1.5 amps | 1.5 amps | ||||
| Supply Voltage | 5 to 40 volts | 5 to 40 volts | 40 to 5 volts | 5 to 40 volts |