The UC2708NG4 is a dual non-inverting power driver in an 8-pin PDIP package, operating from 5 V to 35 V with 3 A peak output current per channel, 25 ns rise and fall times, and 25 ns propagation delays. It features thermal shutdown, under-voltage protection, and enable/shutdown control functions. The device operates over a -40 °C to 85 °C temperature range and is compatible with TTL and CMOS logic inputs. ESD protection is rated to 2 kV.
Non-Inverting High Speed Power Drivers 8-PDIP -40 to 85
Low-Side Gate Driver IC Non-Inverting 8-PDIP
Low-Side Gate Driver IC Non-Inverting 8-PDIP
| Texas Instruments | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Gate Drivers | Gate Drivers |
| Product Number | UC2708NG4 | UC2708NG4 |
| Product Name | UC2708 Non-Inverting High Speed Power Drivers | Gate Drivers |
| Driver Type | Low-side | |
| Output Configuration | Inverting; Noninverting | |
| Output Current | 3 amps | |
| Supply Voltage | 5 to 35 volts | |
| Rise Time | 25 ns |