Win Source Part Number: 1209673-UC2708NEG4
Category: Integrated Circuits (ICs)>PMIC - Gate Drivers
Package: Tube
Standard Package: 75
Channel Type: Independent
Input Type: Non-Inverting
Driven Configuration: Low-Side
Number of Drivers: 2
Gate Type: N-Channel, P-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2V
Current - Peak Output (Source, Sink): 3A, 3A
Rise / Fall Time (Typ): 25ns, 25ns
Voltage - Supply: 5V ~ 35V
Mounting Type: Through Hole
Package / Case: 16-DIP (0.300", 7.62mm)
Supplier Device Package: 16-PDIP
Temperature Range - Operating: -25°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: UC270
Product Status: Obsolete
IC GATE DRVR LOW-SIDE 16DIP Product overview: UC2708NEG4 from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-UC2708NEG4 can be used for catalog matching and distributor lookup.
Low-Side Gate Driver IC Non-Inverting 16-PDIP
IC GATE DRVR LOW-SIDE 16DIP
Low-Side Gate Driver IC Non-Inverting 16-PDIP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 1209673-UC2708NEG4 | 730-UC2708NEG4 | UC2708NEG4-ND | UC2708NEG4 | UC2708NEG4 |
| Product Name | Integrated Circuits (ICs) - PMIC - Gate Drivers | Gate Driver IC | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers |
| Driver Type | Low-side | Low-side | Low-side | ||
| Output Configuration | Noninverting | Noninverting | Inverting; Noninverting | ||
| Output Current | 3 amps | 3 amps | 3 amps | ||
| Supply Voltage | 5 to 35 volts | 5 to ? volts | 5 to 35 volts | 35 to 5 volts | 5 to 35 volts |
| Rise Time | 25 ns | 25 ns | 25 ns |