Texas Instruments High-Performance Analog Gate Drivers UC2708NE

Description
Low-Side Gate Driver IC Non-Inverting 16-PDIP
Request a Quote Datasheet
Description
Low-Side Gate Driver IC Non-Inverting 16-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gate Drivers - UC2708NE-ND - DigiKey
Thief River Falls, MN, United States
Gate Drivers
UC2708NE-ND
Gate Drivers UC2708NE-ND
Low-Side Gate Driver IC Non-Inverting 16-PDIP

Low-Side Gate Driver IC Non-Inverting 16-PDIP

Buy Now Datasheet
PMIC - PMIC - Gate Drivers - UC2708NE - 1275700-UC2708NE - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - UC2708NE
1275700-UC2708NE
PMIC - PMIC - Gate Drivers - UC2708NE 1275700-UC2708NE
Manufacturer: Texas Instruments Win Source Part Number: 1275700-UC2708NE Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -25°C ~ 85°C (TA) Package: 16-DIP (0.300", 7.62mm) Operating Supply Voltage: 5 V ~ 35 V Channel Type: Independent Driven Configuration: Low-Side Number of Drivers: 2 Gate Type: N-Channel, P-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2V Current - Peak Output (Source, Sink): 3A, 3A Rise / Fall Time (Typ): 25ns, 25ns Part Status: Obsolete(EOL) Family Name: UC2708 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 16-PDIP Alternative Parts (Cross-Reference): MAX15025AATB+T; MAX15025AATB+; Introduction Date: April 01, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1275700-UC2708NE
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -25°C ~ 85°C (TA)
Package: 16-DIP (0.300", 7.62mm)
Operating Supply Voltage: 5 V ~ 35 V
Channel Type: Independent
Driven Configuration: Low-Side
Number of Drivers: 2
Gate Type: N-Channel, P-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2V
Current - Peak Output (Source, Sink): 3A, 3A
Rise / Fall Time (Typ): 25ns, 25ns
Part Status: Obsolete(EOL)
Family Name: UC2708
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-PDIP
Alternative Parts (Cross-Reference): MAX15025AATB+T; MAX15025AATB+;
Introduction Date: April 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers - UC2708NE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
UC2708NE
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers UC2708NE
IC GATE DRVR LOW-SIDE 16DIP

IC GATE DRVR LOW-SIDE 16DIP

Supplier's Site
Gate Drivers - UC2708NE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
UC2708NE
Gate Drivers UC2708NE
Low-Side Gate Driver IC Non-Inverting 16-PDIP

Low-Side Gate Driver IC Non-Inverting 16-PDIP

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number UC2708NE-ND 1275700-UC2708NE UC2708NE UC2708NE
Product Name Gate Drivers PMIC - PMIC - Gate Drivers - UC2708NE Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers Gate Drivers
Driver Type Low-side Low-side Low-side
Output Configuration Noninverting Inverting; Noninverting
Output Current 3 amps 3 amps 3 amps
Supply Voltage 5 to 35 volts 5 to 35 volts 35 to 5 volts 5 to 35 volts
Rise Time 25 ns 25 ns 25 ns
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - SI53350A-D01AMR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Packing Method Tape Reel; Tape & Reel (TR); Other
View Details
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers - A6A595KLB - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC
Packing Method Tube; Tube; Other
View Details
2 suppliers
Specialty Logic - 1727-74LVC1GX04GW-Q100HTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type TSSOP; 6-TSSOP, SC-88, SOT-363
Packing Method Tape Reel
View Details