The UC2708NE is a dual non-inverting power driver in a 16-pin plastic DIP package, designed to interface control logic with high-power MOSFETs. It operates from 5 V to 35 V, delivers up to 3 A peak output current per channel, and features 25 ns rise and fall times with propagation delays of 25 ns. The device includes thermal shutdown and under-voltage lockout protection. The Enable and Shutdown terminals allow independent control of outputs, with Enable reducing power consumption by up to 90% during inactive states. The part is rated for industrial temperature operation from -25°C to 85°C. It is compliant with RoHS and contains no lead-based solder. The Shutdown function is available in this package.
Buffer/Inverter Based MOSFET Driver, 3A, BIPolar, PDIP16
| Rochester Electronics | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | UC2708NE |
| Package Type | PDIP16 |