The UC2708N is a dual non-inverting power driver in an 8-pin PDIP package, designed to interface control circuits with power MOSFETs. It operates from a 5 V to 35 V supply, provides up to 3 A peak output current per channel, and features 25 ns rise and fall times with integrated thermal shutdown and under-voltage protection. The device supports TTL and CMOS input levels, includes enable and shutdown functions, and operates over a temperature range of -40 °C to 85 °C.
Non-Inverting High Speed Power Drivers 8-PDIP -40 to 85
3-A/3-A dual-channel gate driver with 35-V VDD in 16-pin SOIC package 8-PDIP -40 to 85 Product overview: UC2708N from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SOIC. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Dual, SOIC, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-UC2708N can be used for catalog matching and distributor lookup.
Low-Side Gate Driver IC Non-Inverting 8-PDIP
Manufacturer: Texas Instruments
Win Source Part Number: 056087-UC2708N
Packaging: Tube/Rail
Mounting: Through Hole
Channel Type: Independent
Input Type: Non-Inverting
Driven Configuration: Low-Side
Number of Drivers: 2
Gate Type: N-Channel, P-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2V
Current - Peak Output (Source, Sink): 3A, 3A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 85°C (TA)
Case / Package: 8-PDIP
Supply Voltage - Operating: 5 V to 35 V
Rise and Fall Time: 25ns, 25ns
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Gate Drivers Non-Inv High Speed Power Driver
Low-Side Gate Driver IC Non-Inverting 8-PDIP
IC GATE DRVR LOW-SIDE 8DIP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | UC2708N | 730-UC2708N | 296-34709-5-ND | 056087-UC2708N | UC2708N | UC2708N | UC2708N |
| Product Name | UC2708 Non-Inverting High Speed Power Drivers | Dual SOIC Gate Driver IC | Gate Drivers | PMIC - PMIC - Gate Drivers - UC2708N | Gate Drivers | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers |
| Number of Outputs | 2; 2 | ||||||
| Supply Voltage | 5 to 35 volts | 5 to 35 volts | 5 to 35 volts | 5 to 35 volts | 35 to 5 volts | ||
| Fall Time | 50 ns | 25 ns | 25 ns | 25 ns | |||
| Package Type | PDIP | DIP; "8-DIP (0.300"", 7.62mm)" | DIP; PDIP; 8-PDIP | DIP; 8-DIP (0.300\", 7.62mm) | |||
| Driver Type | Low-side | Low-side | Low-side |