Dual non-inverting power drivers with 3 A peak output current, 5 V to 35 V supply range, 25 ns rise and fall times, and 25 ns propagation delay, housed in a 16-pin SOIC package with an operating temperature range of -40 °C to 85 °C and RoHS-compliant NIPDAU lead finish.
Non-Inverting High Speed Power Drivers 16-SOIC -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | Gate Drivers |
| Product Number | UC2708DWTRG4 |
| Product Name | UC2708 Non-Inverting High Speed Power Drivers |