The UC2708DW is a dual non-inverting power driver in a 16-pin SOIC package, designed to interface control circuits with power MOSFETs. It operates from a 5 V to 35 V supply, provides up to 3 A peak output current per channel, and features 25 ns rise and fall times with 25 ns propagation delay. The device includes thermal shutdown and under-voltage protection, and is rated for operation from -40 °C to 85 °C.
Non-Inverting High Speed Power Drivers 16-SOIC -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 048417-UC2708DW
Packaging: Tube/Rail
Mounting: SMD (SMT)
Channel Type: Independent
Input Type: Non-Inverting
Driven Configuration: Low-Side
Number of Drivers: 2
Gate Type: N-Channel, P-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2V
Current - Peak Output (Source, Sink): 3A, 3A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 85°C (TA)
Case / Package: 16-SOIC
Supply Voltage - Operating: 5 V to 35 V
Rise and Fall Time: 25ns, 25ns
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Low-Side Gate Driver IC Non-Inverting 16-SOIC
3-A/3-A dual-channel gate driver with 35-V VDD in 16-pin SOIC package 16-SOIC -40 to 85 Product overview: UC2708DW from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SOIC. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Dual, SOIC, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-UC2708DW can be used for catalog matching and distributor lookup.
UC2708 Non-Inverting High Speed Power Drivers
Gate Drivers Non-Inv High Speed Power Driver
IC GATE DRVR LOW-SIDE 16SOIC
Low-Side Gate Driver IC Non-Inverting 16-SOIC
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | UC2708DW | 048417-UC2708DW | 296-2487-5-ND | 730-UC2708DW | UC2708DW | UC2708DW | UC2708DW | UC2708DW |
| Product Name | UC2708 Non-Inverting High Speed Power Drivers | PMIC - PMIC - Gate Drivers - UC2708DW | Gate Drivers | Dual SOIC Gate Driver IC | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers | |
| Driver Type | Low-side | Low-side | Low-side | |||||
| Output Configuration | Noninverting | Noninverting | Inverting; Noninverting | Inverting; Noninverting | ||||
| Output Current | 3 amps | 3 amps | 3 amps | |||||
| Supply Voltage | 5 to 35 volts | 5 to 35 volts | 5 to 35 volts | 35 to 5 volts | 5 to 35 volts | |||
| Rise Time | 25 ns | 25 ns | 25 ns |