The UC2707NG4 is a dual-channel power driver in a 16-pin PDIP package, designed to interface low-level control signals with high-power switching devices such as power MOSFETs. Each channel provides 1.5 A peak output current with 40 ns rise and fall times into a 1000 pF load. It operates from 5 V to 40 V supply voltage and includes analog shutdown with optional latch, thermal shutdown protection, and low quiescent current. The device is rated for operation from -40°C to 85°C and is offered in a RoHS-compliant, lead-free finish. The package dimensions are 506 mm in length, 13.97 mm in width, and 11230 µm in height.
Complementary High Speed Power Drivers 16-PDIP -40 to 85
Low-Side Gate Driver IC Inverting, Non-Inverting 16-PDIP
Gate Drivers Comp High Speed Power Driver
Low-Side Gate Driver IC Inverting, Non-Inverting 16-PDIP
IC GATE DRVR LOW-SIDE 16DIP
| Texas Instruments | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | UC2707NG4 | UC2707NG4-ND | UC2707NG4 | UC2707NG4 | UC2707NG4 |
| Product Name | UC2707 Complementary High Speed Power Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers |
| Driver Type | Low-side | Low-side | |||
| Output Configuration | Noninverting | Inverting; Noninverting | |||
| Output Current | 1.5 amps | 1.5 amps | |||
| Supply Voltage | 5 to 40 volts | 5 to 40 volts | 40 to 5 volts | ||
| Rise Time | 40 ns | 40 ns |