The UC2707N is a dual-channel power driver in a 16-pin PDIP package, designed to interface low-level control signals with high-power MOSFETs. Each channel provides 1.5 A peak output current with 40 ns rise and fall times into a 1000 pF load. It operates from 5 V to 40 V supply voltage and includes analog shutdown with optional latching, thermal shutdown protection, and low quiescent current. The device supports inverting and non-inverting inputs and is rated for operation from -40°C to 85°C.
Complementary High Speed Power Drivers 16-PDIP -40 to 85
UC2707 Complementary High Speed Power Drivers - Dual marked (59628761902NXB)
UC2707 Complementary High Speed Power Drivers - Dual marked (59628761902NXB)
Low-Side Gate Driver IC Inverting, Non-Inverting 16-PDIP
Manufacturer: Texas Instruments
Win Source Part Number: 1275699-UC2707N
Packaging: Tube
Mounting Style: Through Hole
Channel Type: Independent
Input Type: Inverting, Non-Inverting
Driven Configuration: Low-Side
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.2V
Current - Peak Output (Source, Sink): 1.5A, 1.5A
Categories: Integrated Circuits
Supplier Device Package: 16-PDIP
Temperature Range - Operating: -25°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-DIP
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Family Part Number: UC2707
Manufacturer Pack Quantity: 25
MSL Level: 1 (Unlimited)
Supply Voltage (V): 5V ~ 40V
Rise / Fall Time: 40ns, 40ns
1.5-A/1.5-A dual-channel gate driver with 40-V VDD and output latch in 16-pin package 16-PDIP -40 to 85 Product overview: UC2707N from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Dual, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-UC2707N can be used for catalog matching and distributor lookup.
Low-Side Gate Driver IC Inverting, Non-Inverting 16-PDIP
Low-Side Gate Driver IC Inverting, Non-Inverting 16-PDIP
Gate Drivers Comp High Speed Power Driver
IC GATE DRVR LOW-SIDE 16DIP
| Texas Instruments | Rochester Electronics | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | UC2707N | UC2707N | 296-11165-5-ND | 1275699-UC2707N | 730-UC2707N | UC2707N | UC2707N | UC2707N | UC2707N |
| Product Name | UC2707 Complementary High Speed Power Drivers | Gate Drivers | PMIC - PMIC - Gate Drivers - UC2707N | Dual Gate Driver IC | Gate Drivers | Gate Drivers | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | |
| Package Type | DIP; PDIP; PDIP16 | DIP; "16-DIP (0.300"", 7.62mm)" | DIP | PDIP | DIP; 16-DIP (0.300\", 7.62mm) | DIP; 16-DIP (0.300\", 7.62mm) | |||
| Packing Method | Tube; Tube; Other | Tube | Tube; Tube; Other | Bulk; Bulk; Other | Tube; Tube; Other | Bulk; Tube; Bulk,Tube; Other | |||
| Driver Type | Low-side | Low-side | Low-side | Low-side | |||||
| Output Configuration | Noninverting | Noninverting | Inverting; Noninverting | Inverting; Noninverting | |||||
| Output Current | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps |