Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1020065-UC2707J
Mounting: SMD (SMT)
Operating Supply Voltage: 20 V
Power Dissipation: 1 W
Number of Drivers: 2
Number of Pins: 16
Rise Time: 60 ns
Fall Time: 65 ns
Categories: OEM Parts(T-Z)
Case / Package: CDIP
Popularity: Low
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Through Hole
RoHS: Non-Compliant
Min Operating Temperature: -40 °C
Max Output Current: 1.5 A
Max Supply Voltage: 40 V
Min Supply Voltage: 5 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1020065-UC2707J |
| Product Name | OEM Parts - OEM Parts (T - Z) - UC2707J |