The UC2707DWTRG4 is a dual-channel power driver in a 16-pin SOIC package, designed to interface low-level control signals with high-power MOSFETs. Each channel provides 1.5 A totem-pole outputs with 40 ns rise and fall times into 1000 pF loads. It operates from 5 V to 40 V supply voltage and includes analog shutdown with optional latch functionality. The device is rated for operation from -40°C to 85°C and meets RoHS compliance with lead-free finish. Thermal shutdown protection is integrated. The part is surface-mount and compatible with standard reflow profiles.
Complementary High Speed Power Drivers 16-SOIC -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | Gate Drivers |
| Product Number | UC2707DWTRG4 |
| Product Name | UC2707 Complementary High Speed Power Drivers |