The UC2707DWTR is a dual-channel power driver with 1.5 A totem-pole outputs, designed to interface low-level control signals with high-power MOSFETs. It operates from 5 V to 40 V supply voltage and features inverting and non-inverting inputs, thermal shutdown protection, and analog shutdown with optional latch. The device is packaged in a 16-pin SOIC (DW) with an operating temperature range of -40°C to 85°C. Rise and fall times are 40 ns into a 1000 pF load. The part supports digital and analog shutdown control and complies with RoHS standards and has a Level-2-260°C MSL rating.
Complementary High Speed Power Drivers 16-SOIC -40 to 85
1.5-A/1.5-A dual-channel gate driver with 40-V VDD and output latch in 16-pin package 16-SOIC -40 to 85 Product overview: UC2707DWTR from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SOIC. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Dual, SOIC, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-UC2707DWTR can be used for catalog matching and distributor lookup.
Low-Side Gate Driver IC Inverting, Non-Inverting 16-SOIC
Gate Drivers Comp High Speed Power Driver
IC GATE DRVR LOW-SIDE 16SOIC
Low-Side Gate Driver IC Inverting, Non-Inverting 16-SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | UC2707DWTR | 730-UC2707DWTR | UC2707DWTR-ND | UC2707DWTR | UC2707DWTR | UC2707DWTR |
| Product Name | UC2707 Complementary High Speed Power Drivers | Dual SOIC Gate Driver IC | Gate Drivers | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers |
| Number of Outputs | 2; 2 | |||||
| Supply Voltage | 20 volts | 5 to 40 volts | 40 to 5 volts | 5 to 40 volts | ||
| Fall Time | 65 ns | 40 ns | 40 ns | |||
| Package Type | SOIC | SOIC; "16-SOIC (0.295"", 7.50mm Width)" | SOIC; 16-SOIC (0.295\", 7.50mm Width) | |||
| Driver Type | Low-side | Low-side |