The UC2707DWG4 is a dual-channel power driver in a 16-pin SOIC package, designed to interface between low-level control signals and high-power switching devices such as power MOSFETs. It features two independent 1.5A totem-pole outputs, compatible with 5V to 40V supply voltages, and offers analog shutdown with optional latching. The device supports inverting and non-inverting inputs, with rise and fall times of 40ns into a 1000pF load, and includes thermal shutdown protection. It operates over a temperature range of -40°C to 85°C and is RoHS compliant with a lead finish of NIPDAU. The part is functionally identical to the UC2707DW, differing only in minor packaging or marking details.
Buffer/Inverter Based MOSFET Driver, 1.5A, BIPolar, PDSO16
| Rochester Electronics | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | UC2707DWG4 |
| Package Type | SOP16 |