Dual-channel power driver with 1.5 A totem-pole outputs, designed to interface with power MOSFETs, available in a 16-pin SOIC package with an operating temperature range of -40°C to 85°C.
Complementary High Speed Power Drivers 16-SOIC -40 to 85
Low-Side Gate Driver IC Inverting, Non-Inverting 16-SOIC
Low-Side Gate Driver IC Inverting, Non-Inverting 16-SOIC
Low-Side Gate Driver IC Inverting, Non-Inverting 16-SOIC
| Texas Instruments | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Gate Drivers | Gate Drivers |
| Product Number | UC2707DWG4 | UC2707DWG4 |
| Product Name | UC2707 Complementary High Speed Power Drivers | Gate Drivers |
| Driver Type | Low-side | |
| Output Configuration | Inverting; Noninverting | |
| Output Current | 1.5 amps | |
| Supply Voltage | 5 to 40 volts | |
| Rise Time | 40 ns |