The UC2707DW is a dual-channel power driver in a 16-pin SOIC package, designed to interface between low-level control signals and high-power switching devices such as MOSFETs. Each channel provides 1.5 A totem pole outputs with 40 ns rise and fall times into a 1000 pF load, and operates from 5 V to 40 V. It includes analog shutdown with optional latch, thermal shutdown protection, and supports both inverting and non-inverting inputs. The device is rated for operation from -40°C to 85°C and is RoHS compliant with a lead finish of NIPDAU.
Complementary High Speed Power Drivers 16-SOIC -40 to 85
Low-Side Gate Driver IC Inverting, Non-Inverting 16-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 1275698-UC2707DW
Packaging: Tube
Operating Temperature Range: -25°C ~ 85°C (TA)
Package: 16-SOIC (0.295", 7.50mm Width)
Mounting: SMD
Operating Supply Voltage: 5 V ~ 40 V
Channel Type: Independent
Input Type: Inverting, Non-Inverting
Driven Configuration: Low-Side
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.2V
Current - Peak Output (Source, Sink): 1.5A, 1.5A
Rise / Fall Time (Typ): 40ns, 40ns
Family Name: UC2707
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-SOIC
Alternative Parts (Cross-Reference): UC1707J/80313; UC2707J; UC2707QTR;
Introduction Date: January 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Dual 1.5A Gate Driver IC, 40V VDD, SOIC, Surface Mount Product overview: UC2707DW from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SMD, 1.5A, 40V, SOIC. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Dual, SMD, 1.5A, 40V, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-UC2707DW can be used for catalog matching and distributor lookup.
Gate Drivers Comp High Speed Power Driver
IC GATE DRVR LOW-SIDE 16SOIC
Low-Side Gate Driver IC Inverting, Non-Inverting 16-SOIC
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | UC2707DW | 296-2486-5-ND | 1275698-UC2707DW | 730-UC2707DW | UC2707DW | UC2707DW | UC2707DW |
| Product Name | UC2707 Complementary High Speed Power Drivers | Gate Drivers | PMIC - PMIC - Gate Drivers - UC2707DW | Dual SMD 1.5A 40V Gate Driver IC | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers |
| Driver Type | Low-side | Low-side | Low-side | ||||
| Output Configuration | Noninverting | Noninverting | Inverting; Noninverting | ||||
| Output Current | 1.5 amps | 1.5 amps | 1.5 amps | ||||
| Supply Voltage | 5 to 40 volts | 5 to 40 volts | 20 volts | 40 to 5 volts | 5 to 40 volts | ||
| Rise Time | 40 ns | 40 ns | 40 ns |