The UC2706QTR is a dual-output driver designed to interface low-level control signals with high-power MOSFETs, featuring 1.5A totem pole outputs capable of 40ns rise and fall times into 1000pF loads. It operates from 5V to 40V and includes thermal shutdown, analog latched shutdown, and an internal deadband inhibit circuit. packaged in a 20-pin PLCC surface mount package. It supports parallel or push-pull operation and is qualified for operation from -25°C to +85°C. The device meets RoHS and no Sb/Br standards.
Push-Pull Based MOSFET Driver, 1.5A, BIPolar, PQCC20
| Rochester Electronics | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | UC2706QTR |
| Package Type | PLCC20 |