Texas Instruments UC2706 High Speed MOSFET Drivers with Current Limit UC2706NG4

Description
High Speed MOSFET Drivers with Current Limit 16-PDIP -40 to 85
Request a Quote Datasheet
Description
High Speed MOSFET Drivers with Current Limit 16-PDIP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
UC2706 High Speed MOSFET Drivers with Current Limit - UC2706NG4 - Texas Instruments
Dallas, TX, United States
UC2706 High Speed MOSFET Drivers with Current Limit
UC2706NG4
UC2706 High Speed MOSFET Drivers with Current Limit UC2706NG4
High Speed MOSFET Drivers with Current Limit 16-PDIP -40 to 85

High Speed MOSFET Drivers with Current Limit 16-PDIP -40 to 85

Buy Now Datasheet
PMIC - PMIC - Gate Drivers - UC2706NG4 - 1115314-UC2706NG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - UC2706NG4
1115314-UC2706NG4
PMIC - PMIC - Gate Drivers - UC2706NG4 1115314-UC2706NG4
Manufacturer: Texas Instruments Win Source Part Number: 1115314-UC2706NG4 Packaging: Tube/Rail Mounting: Through Hole Channel Type: Independent Input Type: Inverting, Non-Inverting Driven Configuration: Low-Side Number of Drivers: 2 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.2V Current - Peak Output (Source, Sink): 1.5A, 1.5A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 85°C (TA) Case / Package: 16-PDIP Supply Voltage - Operating: 5 V to 40 V Rise and Fall Time: 40ns, 30ns Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1115314-UC2706NG4
Packaging: Tube/Rail
Mounting: Through Hole
Channel Type: Independent
Input Type: Inverting, Non-Inverting
Driven Configuration: Low-Side
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.2V
Current - Peak Output (Source, Sink): 1.5A, 1.5A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 85°C (TA)
Case / Package: 16-PDIP
Supply Voltage - Operating: 5 V to 40 V
Rise and Fall Time: 40ns, 30ns
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics
Product Category Gate Drivers Gate Drivers
Product Number UC2706NG4 1115314-UC2706NG4
Product Name UC2706 High Speed MOSFET Drivers with Current Limit PMIC - PMIC - Gate Drivers - UC2706NG4
Driver Type Low-side
Output Configuration Noninverting
Output Current 1.5 amps
Supply Voltage 5 to 40 volts
Rise Time 40 ns
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - CDC111FN - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 3 to 3.6 volts
Switching Frequency 500000 kHz
View Details
Clock Buffers, Drivers - CDC2351QDB - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 3 to 3.6 volts
Switching Frequency 100000 kHz
View Details
Clock Buffers, Drivers - CDC204DWR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 4.75 to 5.25 volts
Switching Frequency 80000 kHz
View Details
Clock Buffers, Drivers - CDC319DBRG4 - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 3.13 to 3.46 volts
Switching Frequency 100000 kHz
View Details