High Speed MOSFET Drivers with Current Limit 16-SOIC -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1275695-UC2706DW
Packaging: Tube
Operating Temperature Range: -25°C ~ 85°C (TA)
Package: 16-SOIC (0.295", 7.50mm Width)
Mounting: SMD
Operating Supply Voltage: 5 V ~ 40 V
Channel Type: Independent
Input Type: Inverting, Non-Inverting
Driven Configuration: Low-Side
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.2V
Current - Peak Output (Source, Sink): 1.5A, 1.5A
Rise / Fall Time (Typ): 40ns, 30ns
Family Name: UC2706
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Manufacturer Package: 16-SOIC
Alternative Parts (Cross-Reference): UC1707J/80313; UC2706Q; UC2706QTR;
Introduction Date: January 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Low-Side Gate Driver IC Inverting, Non-Inverting 16-SOIC
1.5-A/1.5-A dual-channel gate driver with 40-V VDD, 100-ns prop delay, & dual-inputs for each output 16-SOIC -40 to 85 Product overview: UC2706DW from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SOIC. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Dual, SOIC, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-UC2706DW can be used for catalog matching and distributor lookup.
UC2706 HIGH SPEED MOSFET DRIVERS
Low-Side Gate Driver IC Inverting, Non-Inverting 16-SOIC
Low-Side Gate Driver IC Inverting, Non-Inverting 16-SOIC
Gate Drivers High Speed w/Current Limit
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | UC2706DW | 1275695-UC2706DW | 296-2485-5-ND | 730-UC2706DW | UC2706DW | UC2706DW | UC2706DW | UC2706DW |
| Product Name | UC2706 High Speed MOSFET Drivers with Current Limit | PMIC - PMIC - Gate Drivers - UC2706DW | Gate Drivers | Dual SOIC Gate Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Driver Type | Low-side | Low-side | Low-side | Low-side | ||||
| Output Configuration | Noninverting | Noninverting | Inverting; Noninverting | Inverting; Noninverting | ||||
| Output Current | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps | ||||
| Supply Voltage | 5 to 40 volts | 5 to 40 volts | 20 volts | 40 to 5 volts | 5 to 40 volts | 5 to 40 volts | ||
| Rise Time | 40 ns | 40 ns | 40 ns | 40 ns |