The UC2705 is a high-speed power driver designed to interface low-level control signals with high-power switching devices, particularly power MOSFETs, with 1.5 A source/sink capability and operation from 5 V to 40 V. It is packaged in an 8-pin plastic PDIP, with an operating temperature range of -40°C to 85°C.
Complementary High Speed Power Driver 8-PDIP -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | Gate Drivers |
| Product Number | UC2705NG4 |
| Product Name | UC2705 Complementary High Speed Power Driver |
| Output Configuration | Single |
| Input Threshold | TTL |
| Output Current | 1.5 amps |
| Supply Voltage | 5 to 40 volts |
| Rise Time | 40 ns |