The UC2705N is a high-speed power driver in an 8-pin plastic PDIP package, designed to interface low-level control signals with high-power switching devices such as MOSFETs. It operates from 5 V to 40 V, provides 1.5 A source/sink drive current, and features a 100 ns propagation delay with 40 ns rise and fall times into a 1000 pF load. The device supports both inverting and non-inverting inputs, and includes thermal shutdown protection. It is specified for operation from -40°C to 85°C.
Complementary High Speed Power Driver 8-PDIP -40 to 85
1.5A Dual Gate Driver, 40V VDD, 60ns Fall Time, PDIP Product overview: UC2705N from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.5A, 40V. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Dual, 1.5A, 40V, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-UC2705N can be used for catalog matching and distributor lookup.
Low-Side Gate Driver IC Inverting, Non-Inverting 8-PDIP
Manufacturer: Texas Instruments
Win Source Part Number: 1275694-UC2705N
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -25°C ~ 85°C (TA)
Package: 8-DIP (0.300", 7.62mm)
Operating Supply Voltage: 5 V ~ 40 V
Channel Type: Single
Input Type: Inverting, Non-Inverting
Driven Configuration: Low-Side
Number of Drivers: 1
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.2V
Current - Peak Output (Source, Sink): 1.5A, 1.5A
Rise / Fall Time (Typ): 60ns, 60ns
Family Name: UC2705
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Manufacturer Package: 8-PDIP
Introduction Date: April 01, 2005
ECCN: EAR99
Country of Origin: Malaysia, Mexico
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Gate Drivers Comp Hi-Speed Power Driver
IC GATE DRVR LOW-SIDE 8DIP
Low-Side Gate Driver IC Inverting, Non-Inverting 8-PDIP
Low-Side Gate Driver IC Inverting, Non-Inverting 8-PDIP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | UC2705N | 730-UC2705N | 296-11164-5-ND | 1275694-UC2705N | UC2705N | UC2705N | UC2705N | UC2705N |
| Product Name | UC2705 Complementary High Speed Power Driver | Dual 1.5A 40V Gate Driver IC | Gate Drivers | PMIC - PMIC - Gate Drivers - UC2705N | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers | Gate Drivers |
| Output Configuration | Single | Noninverting | Noninverting | Inverting; Noninverting | Inverting; Noninverting | |||
| Input Threshold | TTL | |||||||
| Output Current | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps | |||
| Supply Voltage | 5 to 40 volts | 20 volts | 5 to 40 volts | 5 to 40 volts | 40 to 5 volts | 5 to 40 volts | 5 to 40 volts | |
| Rise Time | 40 ns | 60 ns | 60 ns | 60 ns | 60 ns |