The UC2705D is a high-speed power driver in an 8-pin SOIC package, designed to interface between low-level control signals and high-power switching devices such as MOSFETs. It operates from 5 V to 40 V, with 1.5 A source and sink capability, 100 ns delay, and 40 ns rise and fall times into a 1000 pF load. It features inverting and non-inverting inputs, thermal shutdown protection, and operates over a temperature range of -40°C to 85°C.
Complementary High Speed Power Driver 8-SOIC -40 to 85
Low-Side Gate Driver IC Inverting, Non-Inverting 8-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 081844-UC2705D
Packaging: Tube/Rail
Mounting: SMD (SMT)
Channel Type: Single
Input Type: Inverting, Non-Inverting
Driven Configuration: Low-Side
Number of Drivers: 1
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.2V
Current - Peak Output (Source, Sink): 1.5A, 1.5A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 85°C (TA)
Case / Package: 8-SOIC
Supply Voltage - Operating: 5 V to 40 V
Rise and Fall Time: 60ns, 60ns
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
1.5-A/1.5-A dual-channel gate driver with 40-V VDD and 40-ns fall time, in 8-pin packages 8-SOIC -40 to 85 Product overview: UC2705D from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SOIC. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Dual, SOIC, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-UC2705D can be used for catalog matching and distributor lookup.
Gate Drivers Comp Hi-Speed Power Driver
IC GATE DRVR LOW-SIDE 8SOIC
Low-Side Gate Driver IC Inverting, Non-Inverting 8-SOIC
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | UC2705D | 296-2484-5-ND | 081844-UC2705D | 730-UC2705D | UC2705D | UC2705D | UC2705D |
| Product Name | UC2705 Complementary High Speed Power Driver | Gate Drivers | PMIC - PMIC - Gate Drivers - UC2705D | Dual SOIC Gate Driver IC | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers |
| Output Configuration | Single | Noninverting | Noninverting | Inverting; Noninverting | |||
| Input Threshold | TTL | ||||||
| Output Current | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps | |||
| Supply Voltage | 5 to 40 volts | 5 to 40 volts | 5 to 40 volts | 20 volts | 40 to 5 volts | 5 to 40 volts | |
| Rise Time | 40 ns | 60 ns | 60 ns | 60 ns |