The UC2705D is an 8-pin SOIC packaged high-speed power driver designed to interface low-level control signals with high-power switching devices such as MOSFETs. It provides 1.5 A source and sink current capability, operates from 5 V to 40 V supply voltage, and features a 100 ns propagation delay with 40 ns rise and fall times into a 1000 pF load. The device includes inverting and non-inverting inputs, thermal shutdown protection, and low cross-conduction current spikes. It is specified for an operating temperature range of -40°C to 85°C and meets RoHS standards with lead-free terminations.
Buffer/Inverter Based MOSFET Driver, 1.5A, BIPolar, PDSO8
| Rochester Electronics | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | UC2705D |
| Package Type | SOIC8 |