Manufacturer: Texas Instruments
Win Source Part Number: 1115311-UC2638N
Packaging: Tube/Rail
Applications: General Purpose
Mounting: Through Hole
Motor Type - AC, DC: Brushed DC
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 85°C (TA)
Case / Package: 20-PDIP
Purpose: Controller - Commutation, Direction Management
Supply Voltage - Operating: 10 V to 36 V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Advanced PWM Motor Controller 20-PDIP -40 to 85 Product overview: UC2638N from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-UC2638N can be used for catalog matching and distributor lookup.
Motor Driver Parallel 20-PDIP
Motor Driver Parallel 20-PDIP
IC MOTOR DRIVER 10V-36V 20DIP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Motion Controllers | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 1115311-UC2638N | 744-UC2638N | UC2638N-ND | UC2638N | UC2638N |
| Product Name | PMIC - PMIC - Motor Drivers, Controllers - UC2638N | Motor Driver IC | Motor Drivers, Controllers | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers |
| Operating Temperature | -25 to 85 C (-13 to 185 F) | -40 C (-40 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | |
| AC Input | 10 to 36 volts | 10 to 36 volts | |||
| DC Input | 10 to 36 volts | 36 volts | 10 to 36 volts | ||
| PC-Based Bus | Parallel |