Texas Instruments High-Performance Analog Motor Drivers, Controllers UC2625Q

Description
Motor Driver Power MOSFET, Power Darlington Parallel 28-PLCC (11.51x11.51)
Request a Quote Datasheet
Description
Motor Driver Power MOSFET, Power Darlington Parallel 28-PLCC (11.51x11.51)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motor Drivers, Controllers - 296-41946-5-ND - DigiKey
Thief River Falls, MN, United States
Motor Drivers, Controllers
296-41946-5-ND
Motor Drivers, Controllers 296-41946-5-ND
Motor Driver Power MOSFET, Power Darlington Parallel 28-PLCC (11.51x11.51)

Motor Driver Power MOSFET, Power Darlington Parallel 28-PLCC (11.51x11.51)

Buy Now Datasheet
Singapore, Singapore
Motor Driver IC
744-UC2625Q
Motor Driver IC 744-UC2625Q
Brushless DC Motor Controller 28-PLCC -40 to 85 Product overview: UC2625Q from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-UC2625Q can be used for catalog matching and distributor lookup.

Brushless DC Motor Controller 28-PLCC -40 to 85 Product overview: UC2625Q from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-UC2625Q can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Motor Drivers, Controllers - UC2625Q - 1275687-UC2625Q - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Motor Drivers, Controllers - UC2625Q
1275687-UC2625Q
PMIC - PMIC - Motor Drivers, Controllers - UC2625Q 1275687-UC2625Q
Manufacturer: Texas Instruments Win Source Part Number: 1275687-UC2625Q Packaging: Tube Operating Temperature Range: -40°C ~ 105°C (TJ) Package: 28-LCC (J-Lead) Applications: General Mounting: SMD Technology: Power MOSFET, Power Darlington Operating Supply Voltage: 10 V ~ 18 V Function: Controller - Commutation, Direction Management Interface: Parallel Output Configuration: Pre-Driver - Half Bridge (3) Motor Type - AC, DC: Brushless DC (BLDC) Family Name: UC2625 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 28-PLCC (11.51x11.51) Alternative Parts (Cross-Reference): TDA5141T; TDA5145T/C3; TDA5145T/C3,512; Introduction Date: June 11, 2008 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1275687-UC2625Q
Packaging: Tube
Operating Temperature Range: -40°C ~ 105°C (TJ)
Package: 28-LCC (J-Lead)
Applications: General
Mounting: SMD
Technology: Power MOSFET, Power Darlington
Operating Supply Voltage: 10 V ~ 18 V
Function: Controller - Commutation, Direction Management
Interface: Parallel
Output Configuration: Pre-Driver - Half Bridge (3)
Motor Type - AC, DC: Brushless DC (BLDC)
Family Name: UC2625
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 28-PLCC (11.51x11.51)
Alternative Parts (Cross-Reference): TDA5141T; TDA5145T/C3; TDA5145T/C3,512;
Introduction Date: June 11, 2008
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Motor Drivers, Controllers - UC2625Q - Lingto Electronic Limited
Shenzhen, China
PMIC - Motor Drivers, Controllers
UC2625Q
PMIC - Motor Drivers, Controllers UC2625Q
IC MOTOR DRIVER 10V-18V 28PLCC

IC MOTOR DRIVER 10V-18V 28PLCC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers - UC2625Q - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
UC2625Q
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers UC2625Q
IC MOTOR DRIVER 10V-18V 28PLCC

IC MOTOR DRIVER 10V-18V 28PLCC

Supplier's Site
Motor Drivers, Controllers - UC2625Q - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Motor Drivers, Controllers
UC2625Q
Motor Drivers, Controllers UC2625Q
Motor Driver Power MOSFET, Power Darlington Parallel 28-PLCC (11.51x11.51)

Motor Driver Power MOSFET, Power Darlington Parallel 28-PLCC (11.51x11.51)

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Motor Controllers DC Motor Drives Motion Controllers Motor Controllers Motor Controllers Motor Controllers
Product Number 296-41946-5-ND 744-UC2625Q 1275687-UC2625Q UC2625Q UC2625Q UC2625Q
Product Name Motor Drivers, Controllers Motor Driver IC PMIC - PMIC - Motor Drivers, Controllers - UC2625Q PMIC - Motor Drivers, Controllers Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers Motor Drivers, Controllers
Motor / System DC Brushless DC Brushless; Brushless DC (BLDC)
Configuration PCB Mount; 28-LCC (J-Lead)
Communication Parallel Interface Parallel
Unlock Full Specs
to access all available technical data