Brushless DC Motor Controller 28-PDIP -40 to 85 Product overview: UC2625N from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-UC2625N can be used for catalog matching and distributor lookup.
Motor Driver Power MOSFET, Power Darlington Parallel 28-PDIP
Manufacturer: Texas Instruments
Win Source Part Number: 1275686-UC2625N
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 105°C (TJ)
Package: 28-DIP (0.600", 15.24mm)
Applications: General
Technology: Power MOSFET, Power Darlington
Operating Supply Voltage: 10 V ~ 18 V
Function: Controller - Commutation, Direction Management
Interface: Parallel
Output Configuration: Pre-Driver - Half Bridge (3)
Motor Type - AC, DC: Brushless DC (BLDC)
Family Name: UC2625
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Manufacturer Package: 28-PDIP
Alternative Parts (Cross-Reference): BD62014AFS-E2; BD62011AFS-E2; BD62012AFS-E2;
Introduction Date: June 01, 2006
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
IC MOTOR DRIVER 10V-18V 28DIP
IC MOTOR DRIVER 10V-18V 28DIP
Motor Driver Power MOSFET, Power Darlington Parallel 28-PDIP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | Motor Controllers | Motion Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 744-UC2625N | 296-34707-5-ND | 1275686-UC2625N | UC2625N | UC2625N | UC2625N |
| Product Name | Motor Driver IC | Motor Drivers, Controllers | PMIC - PMIC - Motor Drivers, Controllers - UC2625N | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers |
| PC-Based Bus | Parallel | |||||
| Operating Temperature | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||
| DC Input | 18 volts | 10 to 18 volts | 10 to 18 volts | |||
| Motor / System | DC Brushless | DC Brushless; Brushless DC (BLDC) |