Texas Instruments High-Performance Analog 18V 500mA SOIC Motor Driver IC UC2625MDWREP

Description
3-Phase BLDC Gate Driver IC, 18V, 500mA, SOIC Product overview: UC2625MDWREP from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, 500mA, SOIC. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 18V, 500mA, SOIC, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-UC2625MDWREP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
3-Phase BLDC Gate Driver IC, 18V, 500mA, SOIC Product overview: UC2625MDWREP from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, 500mA, SOIC. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 18V, 500mA, SOIC, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-UC2625MDWREP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
18V 500mA SOIC Motor Driver IC
744-UC2625MDWREP
18V 500mA SOIC Motor Driver IC 744-UC2625MDWREP
3-Phase BLDC Gate Driver IC, 18V, 500mA, SOIC Product overview: UC2625MDWREP from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, 500mA, SOIC. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 18V, 500mA, SOIC, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-UC2625MDWREP can be used for catalog matching and distributor lookup.

3-Phase BLDC Gate Driver IC, 18V, 500mA, SOIC Product overview: UC2625MDWREP from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, 500mA, SOIC. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 18V, 500mA, SOIC, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-UC2625MDWREP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Motor Drivers, Controllers - 296-23381-6-ND - DigiKey
Thief River Falls, MN, United States
Motor Drivers, Controllers
296-23381-6-ND
Motor Drivers, Controllers 296-23381-6-ND
Motor Driver Power MOSFET, Power Darlington Parallel 28-SOIC

Motor Driver Power MOSFET, Power Darlington Parallel 28-SOIC

Buy Now Datasheet
Motor Drivers, Controllers - 296-23381-1-ND - DigiKey
Thief River Falls, MN, United States
Motor Drivers, Controllers
296-23381-1-ND
Motor Drivers, Controllers 296-23381-1-ND
Motor Driver Power MOSFET, Power Darlington Parallel 28-SOIC

Motor Driver Power MOSFET, Power Darlington Parallel 28-SOIC

Buy Now Datasheet
Motor Drivers, Controllers - 296-23381-2-ND - DigiKey
Thief River Falls, MN, United States
Motor Drivers, Controllers
296-23381-2-ND
Motor Drivers, Controllers 296-23381-2-ND
Motor Driver Power MOSFET, Power Darlington Parallel 28-SOIC

Motor Driver Power MOSFET, Power Darlington Parallel 28-SOIC

Buy Now Datasheet
PMIC - PMIC - Motor Drivers, Controllers - UC2625MDWREP - 1275685-UC2625MDWREP - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Motor Drivers, Controllers - UC2625MDWREP
1275685-UC2625MDWREP
PMIC - PMIC - Motor Drivers, Controllers - UC2625MDWREP 1275685-UC2625MDWREP
Manufacturer: Texas Instruments Win Source Part Number: 1275685-UC2625MDWREP Packaging: Reel Mounting Style: SMD Applications: General Purpose Technology: Power MOSFET, Power Darlington Function: Controller - Commutation, Direction Management Interface: Parallel Output Configuration: Pre-Driver - Half Bridge (3) Motor Type - AC, DC: Brushless DC (BLDC) Categories: Integrated Circuits Supplier Device Package: 28-SOIC Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 28-SOIC Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Family Part Number: UC2625 Manufacturer Pack Quantity: 1 MSL Level: 2 (1 Year) Supply Voltage (V): 10V ~ 18V

Manufacturer: Texas Instruments
Win Source Part Number: 1275685-UC2625MDWREP
Packaging: Reel
Mounting Style: SMD
Applications: General Purpose
Technology: Power MOSFET, Power Darlington
Function: Controller - Commutation, Direction Management
Interface: Parallel
Output Configuration: Pre-Driver - Half Bridge (3)
Motor Type - AC, DC: Brushless DC (BLDC)
Categories: Integrated Circuits
Supplier Device Package: 28-SOIC
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 28-SOIC
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Family Part Number: UC2625
Manufacturer Pack Quantity: 1
MSL Level: 2 (1 Year)
Supply Voltage (V): 10V ~ 18V

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers - UC2625MDWREP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
UC2625MDWREP
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers UC2625MDWREP
IC MOTOR DRIVER 10V-18V 28SOIC

IC MOTOR DRIVER 10V-18V 28SOIC

Supplier's Site
PMIC - Motor Drivers, Controllers - UC2625MDWREP - Lingto Electronic Limited
Shenzhen, China
PMIC - Motor Drivers, Controllers
UC2625MDWREP
PMIC - Motor Drivers, Controllers UC2625MDWREP
IC MOTOR DRIVER 10V-18V 28SOIC

IC MOTOR DRIVER 10V-18V 28SOIC

Supplier's Site Datasheet
Motor Drivers, Controllers - UC2625MDWREP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Motor Drivers, Controllers
UC2625MDWREP
Motor Drivers, Controllers UC2625MDWREP
Motor Driver Power MOSFET, Power Darlington Parallel 28-SOIC

Motor Driver Power MOSFET, Power Darlington Parallel 28-SOIC

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category DC Motor Drives Motor Controllers Motion Controllers Motor Controllers Motor Controllers Motor Controllers
Product Number 744-UC2625MDWREP 296-23381-6-ND 1275685-UC2625MDWREP UC2625MDWREP UC2625MDWREP UC2625MDWREP
Product Name 18V 500mA SOIC Motor Driver IC Motor Drivers, Controllers PMIC - PMIC - Motor Drivers, Controllers - UC2625MDWREP Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers PMIC - Motor Drivers, Controllers Motor Drivers, Controllers
PC-Based Bus Parallel
Operating Temperature -55 C (-67 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
DC Input 18 volts 10 to 18 volts 10 to 18 volts
Motor / System DC Brushless DC Brushless; Brushless DC (BLDC)
Unlock Full Specs
to access all available technical data

Similar Products

CNT2440 Autoclavable Motor Controller - CNT2440 - Portescap
Specs
DC Input 5 to 24 volts
Power 960 watts
Peak Current 70 amps
View Details
AC Motor Control System - IMPULSE®•G+ Mini - Columbus McKinnon Corporation
Specs
Setup Other; 120 Volt control voltage interface card
Operating Mode Other; Pulse feedback
Communication Ethernet (optional feature); RS422; RS485
View Details
Servo Controller for Miniature Piezo Inertia Drives, 3-Channel - E-873 - PI (Physik Instrumente) L.P.
Specs
Product Multi-Axis
Axes 3.0
Setup Computer
View Details
G7 Three-Level AC Drive (VFD), 480V 3-Phase, 1-2 HP - CIMR-G7U40P71 - Yaskawa America, Inc. - Drives Division
Specs
Product Speed Controller; Variable Speed; Inverter; High Frequency; Pulse Width Modulation Drive
Axes 1.0
Motor / System Induction; Synchronous; Pole Number Control; Sensorless Vector; Vector Feedback
View Details